EN
  • EN
  • DE
  • IT

PTN0603E6191BSTS

Part No PTN0603E6191BSTS
Manufacturer Vishay
Catalog Custom Parts (N - R)
Description Res Thin Film 0603 6.19kOhm 0.1% 3/20W ±25ppm/°C Molded T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0603
Height 508 µm
Lead Free Lead Free
Operating Supply Voltage 75 V
Packaging Tape and Reel
Power Rating 150 mW
Resistance 6.19 kΩ
RoHS Compliant
Win Source Part Number 1216451-PTN0603E6191BSTS
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN0603E6191BSTS CAD Model

Description

The PTN0603E6191BSTS from Vishay Dale is a custom part resistor that has a resistance of 6.19 kΩ and a power rating of 150 mW.

  • Resistance: 6.19 kΩ
  • Power Rating: 150 mW
  • Package: 0603
  • ROHS: Compliant
  • Maximum Operating Voltage: 75V
  • Lead-Free: Yes

You May Also Be Interested in

Microchip Technology
Lowest to $10.9684
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $119.7072
Wuxi
TO-220 MOSFETs ROHS
Lowest to $1.4977
Diptronics
Switch Rotary SP16T 16POS Flush Screwdriver 0.025A 24VDC
Lowest to $1.6947
Pericom
Need more? Email Us
Astrodyne Corporation
COMPACT SINGLE PH SNGL STAGE PWR / Single Phase EMC/EMI Line Filter 3 A 250VAC 50/60Hz Single Stage Quick Connect
Need more? Email Us
Okaya Electric America, Inc.
RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Lowest to $0.6330
Peregrine Semiconductor
Peregri SOT363
Lowest to $154.6705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess