EN
  • EN
  • DE

PB4006-E3/45

Part No PB4006-E3/45
Manufacturer Vishay
Catalog Bridge Rectifiers
Description Enhanced isoCink Bridge Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 20A
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, PB
Manufacturer Package isoCINK+ PB
Win Source Part Number 1235382-PB4006-E3/45
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name PB4006
Introduction Date September 25, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PB4006-E3/45 CAD Model

Description

The PB4006-E3/45 is a single-phase bridge rectifier manufactured by Vishay. Bridge rectifiers like the PB4006-E3/45 are crucial components in power supplies and electronic circuits, converting alternating current (AC) to direct current (DC). This particular model is designed for high surge current capability, making it suitable for demanding applications. Its compact size and efficient performance make it a reliable choice for converting AC power to DC power. The PB4006-E3/45 is constructed with a molded plastic case over a void-free plated junction technology, offering excellent thermal resistance and long-term reliability.

Applications

  • Power Supplies: Used as the primary rectifier in AC-DC power supplies for electronic devices and equipment.
  • Adapters: Found in AC adapters for charging mobile devices, laptops, and other portable electronics.
  • LED Lighting: Rectifying the AC voltage to power LED lighting systems.
  • Industrial Equipment: Used in industrial power supplies and control circuits.
  • Battery Chargers: Employed in battery charging circuits to convert AC power to DC for charging batteries.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, making it suitable for demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, improving efficiency.
  • High Reliability: Constructed with high-quality materials and manufacturing processes for long-term reliability.
  • Compact Size: Space-saving design allows for easy integration into various electronic circuits.
  • Molded Plastic Case: Offers excellent thermal resistance and protection for the internal components.

Benefits

  • Efficient AC-DC Conversion: Provides reliable and efficient conversion of AC voltage to DC voltage.
  • Protection Against Voltage Surges: High surge current capability protects circuits from potential damage due to voltage spikes.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation and increases overall system efficiency.
  • Long-Term Reliability: Ensures stable performance over an extended lifespan, reducing maintenance costs.
  • Easy Integration: Compact size and standard packaging facilitate easy integration into existing and new designs.

Additional Details

The PB4006-E3/45 features a maximum repetitive peak reverse voltage of 600V and a maximum RMS voltage of 420V. The maximum DC blocking voltage is also 600V. The maximum average forward rectified current is 4.0A. It operates within a temperature range of -55°C to +150°C. The device is RoHS compliant, ensuring adherence to environmental standards. The terminals are lead-free plated and solderable per MIL-STD-202.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1KV 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $57.8766
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7954 $54.3632
18+ $5.5757 $100.3626
28+ $5.4015 $151.2420
39+ $5.2273 $203.8647
50+ $5.0530 $252.6500
67+ $4.5303 $303.5301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess