EN
  • EN
  • DE

PAC300003327FAC000

Part No PAC300003327FAC000
Manufacturer Vishay
Catalog Through Hole Resistors
Description Res Wirewound 332MilliOhm 1% 3W ±100ppm/K Ceramic Axial Ammo Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021549-PAC300003327FAC000
Categories Through Hole Resistors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC300003327FAC000 CAD Model

Description

The PAC300003327FAC000 is a precision trimming potentiometer manufactured by Vishay. This potentiometer is designed for applications requiring accurate and stable resistance adjustment. It is commonly used in circuits where fine-tuning of resistance values is essential for optimal performance.

Applications

  • Calibration of electronic instruments: Used to precisely adjust voltage and current levels in test equipment.
  • Gain control in audio amplifiers: Allows for fine-tuning of the amplifier's gain to achieve the desired output level.
  • Offset adjustment in sensor circuits: Used to compensate for variations in sensor output, ensuring accurate readings.
  • Fine-tuning of timing circuits: Provides precise control over timing parameters in oscillators and timers.
  • Voltage regulation in power supplies: Used to adjust the output voltage of power supplies to meet specific requirements.

Features

  • High precision: Offers a high degree of accuracy in resistance adjustment.
  • Stable resistance value: Maintains a consistent resistance value over time and temperature.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Sealed construction: Protects the potentiometer from environmental contaminants.
  • Multiple mounting options: Available in various mounting configurations to suit different application needs.
  • Wide resistance range: Offers a wide range of resistance values to accommodate diverse circuit requirements.

Benefits

  • Improved circuit performance: Precise resistance adjustment ensures optimal circuit operation.
  • Increased system accuracy: Fine-tuning capabilities enable accurate calibration and measurement.
  • Enhanced product reliability: Stable resistance values contribute to long-term circuit stability.
  • Simplified circuit design: Easy integration into existing circuit designs reduces development time.
  • Reduced maintenance costs: Stable and reliable performance minimizes the need for frequent adjustments.

Additional Details

The PAC300003327FAC000 potentiometer is constructed using high-quality materials to ensure long-term reliability. It typically features a multi-turn design, allowing for fine-grained resistance adjustments. The potentiometer's resistance value is specified by the manufacturer and is typically indicated on the component itself. It is important to select the appropriate resistance range for the intended application to ensure optimal performance. The potentiometer is commonly used in industrial, medical, and aerospace applications where precision and reliability are critical.

You May Also Be Interested in

Bourns Inc.
RES 15 OHM 5% 3W AXIAL / 15 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Wirewound
Need more? Email Us
Vishay
RES 942 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
Res Thin Film 127K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack
Lowest to $0.0370
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Vishay
RES 56K OHM 3W 5% AXIAL / 56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Lowest to $0.2335
Vishay
Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us
TE Connectivity
RES 56 OHM 2W 10% AXIAL
Need more? Email Us
Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456
Vishay
Res Metal Film 5.6K Ohm 5% 2/5W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess