EN
  • EN
  • DE

P6SMB9.1CA-E3/52

Part No P6SMB9.1CA-E3/52
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 7.78VWM 13.4VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7.78V
Minimum Breakdown Voltage 8.65V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 44.8A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1086045-P6SMB9.1CA-E3/52
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6SMB9.1CA-E3/52 CAD Model

Description

The P6SMB9.1CA-E3/52 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This bidirectional TVS diode is part of the P6SMB series, known for its high surge capability and reliable performance.

Applications

  • Telecommunications Equipment: Protecting telephone lines and networking devices from voltage surges.
  • Industrial Control Systems: Safeguarding control and monitoring equipment from electrical transients.
  • Consumer Electronics: Protecting input/output ports and power supplies in TVs, set-top boxes, and audio equipment.
  • Automotive Electronics: Protecting electronic control units (ECUs) and sensors from transients in automotive systems.
  • Power Supplies: Providing overvoltage protection for DC power supplies.

Features

  • Bidirectional TVS Diode: Provides protection against both positive and negative voltage transients.
  • Low Profile Package: SMB (DO-214AA) package for space-constrained applications.
  • Fast Response Time: Clamps transient voltages quickly to protect sensitive components.
  • High Surge Capability: Can withstand high surge currents as specified by industry standards.
  • Glass Passivated Junction: Enhances reliability and performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage transients, increasing overall system reliability.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronics.
  • Compact Size: The small SMB package allows for easy integration into space-constrained designs.
  • Simplified Design: Simplifies circuit design by providing a robust and reliable overvoltage protection solution.

Additional Details

The P6SMB9.1CA-E3/52 has a standoff voltage of 9.1V. It features a peak pulse power dissipation of 600W. The operating junction temperature range is -55°C to +150°C. The clamping voltage at a specified peak pulse current is a critical parameter for determining the level of protection offered to downstream components. This device is designed to meet industry standards for surge protection ensuring reliable performance in demanding environments.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess