EN
  • EN
  • DE

P2512E39R7BBT

Part No P2512E39R7BBT
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description SFERNICE THIN FILMS / Chip Resistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Vishay
Series *
Package Tape & Reel
Product Status Active
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 929831-P2512E39R7BBT
Ultra Librarian 3D Model Ultra Librarian P2512E39R7BBT CAD Model

Description

The P2512E39R7BBT is a high-power, thick film chip resistor manufactured by Vishay. It is designed for surface mounting and provides excellent stability and reliability under demanding operating conditions. This resistor is suitable for applications requiring high power dissipation and precise resistance values.

Applications

  • Power supplies and voltage regulators
  • Current sensing circuits
  • Snubber circuits
  • High-frequency circuits
  • Automotive electronics

Features

  • High power rating: capable of dissipating significant power
  • Thick film construction for stability and reliability
  • Surface mount design for automated assembly
  • Low temperature coefficient of resistance (TCR)
  • Excellent pulse load capability
  • RoHS compliant

Benefits

  • Enables high-power handling in compact designs
  • Provides stable and reliable performance over a wide temperature range
  • Reduces assembly costs with surface mount technology
  • Ensures precise resistance values with low TCR
  • Withstands high pulse loads without degradation
  • Meets environmental regulations with RoHS compliance

Additional Details

The P2512E39R7BBT resistor features a resistance value of 39.7 milliohms. The 2512 package size allows for better power dissipation compared to smaller packages. Its thick film construction contributes to its excellent stability and resistance to environmental factors. This resistor is often used in applications where accurate current sensing and high power handling are critical. The resistor is designed to operate within a specific temperature range, and its performance is guaranteed within these limits. Its low TCR ensures minimal resistance variation with temperature changes, making it suitable for precision applications.

Vishay's P2512E39R7BBT is designed for robust performance in demanding applications, offering a balance of power handling, precision, and reliability.

You May Also Be Interested in

Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7505 $59.2515
8+ $16.2056 $129.6448
12+ $15.6992 $188.3904
16+ $15.1928 $243.0848
20+ $14.6863 $293.7260
27+ $13.1670 $355.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess