EN
  • EN
  • DE
  • IT

ORNA1002

Part No ORNA1002
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833126-ORNA1002
Ultra Librarian 3D Model Ultra Librarian ORNA1002 CAD Model

Description

The ORNA1002 is a precision thin film chip resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, accuracy, and low noise. The ORNA1002 features a compact size and is suitable for surface mount technology (SMT) assembly. Its thin film construction provides tight tolerances and excellent temperature coefficient of resistance (TCR), making it ideal for precision circuits.

Applications

  • Precision amplifiers and instrumentation
  • Medical equipment
  • Test and measurement devices
  • Automotive electronics
  • Industrial control systems

Features

  • Thin Film Construction: Provides high stability and accuracy.
  • Tight Tolerances: Available in tolerances down to ±0.1%.
  • Low Temperature Coefficient of Resistance (TCR): Offers excellent stability over temperature variations.
  • Low Noise: Minimizes unwanted signal interference.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved Circuit Performance: Enhances the accuracy and reliability of electronic circuits.
  • Reduced Drift: Minimizes resistance drift over time and temperature.
  • Enhanced Signal Integrity: Low noise characteristics ensure clean signal transmission.
  • Simplified Assembly: SMT design facilitates efficient and cost-effective assembly.
  • Long-Term Stability: Provides consistent performance throughout the product's lifespan.

Additional Details

The ORNA1002 resistor typically utilizes a tantalum nitride (TaN) thin film resistive element, which contributes to its superior performance characteristics. It's available in various resistance values and power ratings to accommodate different circuit requirements. Careful consideration should be given to the operating temperature and power dissipation when selecting the appropriate resistor value. Proper soldering techniques are essential to ensure reliable electrical connections and prevent damage to the component during assembly. The resistor is RoHS compliant, meaning it adheres to environmental standards regarding hazardous substances.

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2204 $71.1020
10+ $11.6678 $116.6780
16+ $11.3040 $180.8640
22+ $10.9390 $240.6580
28+ $10.5740 $296.0720
37+ $9.4802 $350.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess