EN
  • EN
  • DE
  • IT

NTCLG100E2203JB

Part No NTCLG100E2203JB
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 20KOHM 3997K DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features NTC Thermistor 20k DO-204AH, DO-35, Axial
Manufacturer Vishay
Package Bulk
Operating Temperature Range -40°C ~ 200°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 238163383203, BC2532, 2381 633 83203, 2381 633 83203-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929441-NTCLG100E2203JB
Ultra Librarian 3D Model Ultra Librarian NTCLG100E2203JB CAD Model

Description

The Vishay NTC Thermistor 20k DO-204AH, DO-35, Axial is a high-quality electronic component that can be used as a temperature sensor in various applications.

  • Operating Temperature Range: -40°C to 200°C
  • Package: DO-204AH, DO-35, Axial
  • Package: bulk
  • Mounting: through-hole mounting
  • Category: Sensors
  • ECCN: EAR99
  • Popularity: high
  • Quantity Per Package: 2000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 11 weeks
  • REACH Status: REACH Unaffected
  • HTSUS: 8533.40.8070
  • Other Part Numbers: 238163383203, BC2532, 2381 633 83203, 2381 633 83203-ND

You May Also Be Interested in

Honeywell
THERMISTOR NTC 10KOHM 3800K BEAD
Need more? Email Us
TE Connectivity
THERMISTOR NTC 100OHM 2854K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 12OHMS 2AMPS CLI
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 6AMPS STRA
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 50KOHM 4252K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 3AMPS STRA
Need more? Email Us
Semitec USA Corp
NTC THERMISTOR AT-4 2 26AWG
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 50KOHM 3470K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 22KOHM 3940K 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess