EN
  • EN
  • DE

NS005R1500FE12

Part No NS005R1500FE12
Manufacturer Vishay
Catalog Through Hole Resistors
Description Res Wirewound 0.15 Ohm 1% 5W Silicone AXL T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1082719-NS005R1500FE12
Categories Through Hole Resistors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS005R1500FE12 CAD Model

Description

The NS005R1500FE12 is a precision power resistor manufactured by Vishay. These resistors are designed for current sensing, voltage division, and other applications where high accuracy and stability are required. They are commonly used in power supplies, motor control circuits, and measurement equipment.

Applications:

  • Current sensing in power supplies
  • Voltage dividers in precision circuits
  • Load resistors for testing purposes
  • Feedback resistors in amplifier circuits
  • Shunt resistors for ammeters

Features:

  • High power rating
  • Low temperature coefficient of resistance (TCR)
  • High stability
  • Non-inductive design
  • Available in various resistance values and tolerances
  • RoHS compliant

Benefits:

  • Accurate current measurement
  • Stable voltage division
  • Precise load simulation
  • Minimal impact on circuit performance
  • Long-term reliability

Additional Details:

The NS005R1500FE12 has a resistance value of 0.15 Ohms. The 'F' in the part number likely indicates a tolerance of ±1%. These resistors are typically wirewound or metal strip resistors, offering high power dissipation capabilities and low inductance. The low TCR ensures that the resistance value remains stable over a wide temperature range. The non-inductive design minimizes parasitic inductance, which is crucial for high-frequency applications. Vishay is a well-known manufacturer of high-quality passive components, and this resistor is no exception. It's important to consult the manufacturer's datasheet for detailed specifications, including power rating, voltage rating, inductance, and operating temperature range. Proper resistor selection is crucial for ensuring optimal performance and reliability in electronic circuits. These resistors are commonly used in applications where precise and stable resistance values are required. They are suitable for both general-purpose and high-precision circuits. Always refer to the datasheet to ensure the resistor meets the specific requirements of your application. The robust construction of these resistors makes them ideal for demanding environments.

You May Also Be Interested in

Ohmite
RES 1 GOHM 1% 1W RADIAL / 1 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Need more? Email Us
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Vishay
RES 10M OHM 1% 1/2W AXIAL / 10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1562
Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Vishay
RES 942 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 680K OHM 1/2W 5% AXIAL / 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Lowest to $0.0314
Vishay
Res Metal Film 5.6K Ohm 5% 2/5W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess