Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832221-MURS120-E3
Ultra Librarian 3D Model Ultra Librarian MURS120-E3 CAD Model

Description

The MURS120-E3 is a surface-mount Ultrafast Rectifier from Vishay. It is designed for high-frequency rectification and freewheeling diode applications in various electronic circuits.

Applications:

  • High-Frequency Switching Power Supplies: Used as a rectifier in switching power supplies for efficient power conversion.
  • Freewheeling Diode in DC-DC Converters: Protects switching transistors from voltage spikes during switching transitions.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • Snubber Circuits: Damps oscillations and reduces voltage spikes in switching circuits.
  • Continuous Mode Operation: Used in applications requiring continuous current flow.

Features:

  • Ultrafast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall performance.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Halogen-Free: Compliant with environmental standards.

Benefits:

  • Improved Efficiency: Ultrafast recovery time and low forward voltage drop enhance overall efficiency.
  • Enhanced Reliability: High surge current capability provides robust performance in demanding applications.
  • Compact Size: Surface mount package allows for space-saving designs.
  • Reduced Switching Losses: Ultrafast recovery time minimizes switching losses, improving performance at high frequencies.
  • Environmentally Friendly: Halogen-free construction ensures compliance with environmental regulations.

Additional Details:

The MURS120-E3 is characterized by its low forward voltage drop and ultrafast reverse recovery time. Key electrical specifications include the maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), and peak forward surge current (IFSM). For comprehensive technical details, refer to the manufacturer's datasheet.

You May Also Be Interested in

Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2022 $50.5500
605+ $0.1659 $100.3695
935+ $0.1607 $150.2545
1,290+ $0.1555 $200.5950
1,665+ $0.1504 $250.4160
2,230+ $0.1348 $300.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 67,500 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention