Products specifications

Categories Resistors
Estimated Pruduction Lead Time 25 Weeks
Features 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Manufacturer Vishay
Series MPM
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number Q9315144, MPMT-10K/10KTR, MPMT-10K/10KCT, MPMT-10K/10KDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885805-MPMT2002AT1
Ultra Librarian 3D Model Ultra Librarian MPMT2002AT1 CAD Model

Description

The Vishay 885805-MPMT2002AT1 is a voltage divider resistor network/array with a 10k Ohm ±0.1% resistance and a 100mW power rating per element.

  • Resistance: 10k Ohm ±0.1%
  • Power Rating Per Element: 100mW
  • Temperature Coefficient: ±25ppm/°C
  • Mounting: Surface mountable
  • Package: TO-236-3, SC-59, SOT-23-3
  • Packaging: Reel - TR
  • Pieces Per Package: 1000
  • Case/Package: SOT-23
  • Estimated Production Lead Time: 25 weeks
  • HTSUS: 8533.21.0020
  • Other Part Numbers: Q9315144, MPMT-10K/10KTR, MPMT-10K/10KCT, and MPMT-10K/10KDKR

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 4.75K OHM 1206
Need more? Email Us
ECAD model for YC164-FR-074K75L
Vishay
Res Thin Film NET 1K Ohm/20K Ohm 1% 1/5W ±25ppm/°C VOLT/D Molded 3-Pin SOT-23 Gull Wing SMD T/R
Need more? Email Us
ECAD model for MPM10012002FT0
Yageo
RES ARRAY 4 RES 8.2 OHM 1206
Lowest to $0.0234
ECAD model for YC164-JR-078R2L
Bourns Inc.
RES ARRAY 4 RES 330 OHM 0804
Lowest to $0.0153
ECAD model for CAT10-331J4LF
Yageo
RES ARRAY 4 RES 24.9 OHM 1206
Need more? Email Us
ECAD model for YC164-FR-0724R9L
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Lowest to $0.0108
ECAD model for WA06X1000FTL
Yageo
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0122
ECAD model for TC164-JR-07470RL
Yageo
RES ARRAY 4 RES 750K OHM 1206
Need more? Email Us
ECAD model for YC164-JR-07750KL
Yageo
RES ARRAY 4 RES 22 OHM 0602
Need more? Email Us
ECAD model for YC104-JR-0722RL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention