EN
  • EN
  • DE

MMSZ5226C-V-GS08

Part No MMSZ5226C-V-GS08
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOD123
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 715369-MMSZ5226C-V-GS08
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMSZ5226C-V-GS08 CAD Model

Description

The MMSZ5226C-V-GS08 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and protection in a variety of electronic circuits. This diode is part of the MMSZ52xxC series, which offers a range of Zener voltages in a small surface-mount package.

Applications

  • Voltage regulation: Used in power supplies, voltage regulators, and other circuits to maintain a stable output voltage.
  • Overvoltage protection: Employed to protect sensitive components from voltage spikes and transients.
  • Clipping circuits: Used in clipping circuits to limit the voltage to a specific level.
  • Wave shaping: Integrated in wave shaping circuits for signal conditioning and modification.
  • Reference voltage: Used as a reference voltage in various electronic circuits.

Features

  • Zener voltage: Provides a Zener voltage of approximately 3.3V (specific voltage varies depending on the exact part number in the MMSZ52xxC series).
  • Surface-mount package: Comes in a small surface-mount package (SOD-323) for easy integration into printed circuit boards (PCBs).
  • Low leakage current: Features low leakage current for efficient operation.
  • High surge current capability: Designed to withstand high surge currents, providing robust protection.
  • Lead-free: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Precise voltage regulation: Provides precise voltage regulation, ensuring stable and reliable operation of electronic circuits.
  • Effective overvoltage protection: Protects sensitive components from damage due to voltage spikes and transients.
  • Compact size: Small surface-mount package allows for space-saving design in PCBs.
  • High reliability: Ensures high reliability and long-term performance in various operating conditions.
  • Easy integration: Simple to integrate into a wide range of electronic circuits.

The MMSZ5226C-V-GS08 Zener diode from Vishay is a reliable and cost-effective solution for voltage regulation and overvoltage protection. Its small size, low leakage current, and high surge current capability make it suitable for a variety of electronic applications. With its precise voltage regulation and robust design, this Zener diode provides effective protection and ensures stable operation in various operating conditions.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 771,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess