EN
  • EN
  • DE

MMSZ4693-V-GS08

Part No MMSZ4693-V-GS08
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831249-MMSZ4693-V-GS08
Ultra Librarian 3D Model Ultra Librarian MMSZ4693-V-GS08 CAD Model

Description

The MMSZ4693-V-GS08 is a Zener diode manufactured by Vishay. This surface-mount Zener diode is designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic applications. It is part of Vishay's extensive range of high-quality diodes, known for their reliability and performance.

Applications

  • Voltage stabilization
  • Transient voltage suppression (TVS)
  • Overvoltage protection in sensitive electronic circuits
  • Voltage clamping
  • Protection of data lines and I/O ports

Features

  • Zener Voltage: 10V (Nominal)
  • Low leakage current
  • Surface mount package (SOD-323)
  • High surge current capability
  • AEC-Q101 qualified
  • RoHS compliant

Benefits

  • Provides stable and precise voltage regulation
  • Protects circuits from voltage spikes and transients
  • Compact size allows for high-density PCB designs
  • High reliability and performance under various operating conditions
  • Suitable for automotive applications due to AEC-Q101 qualification

The MMSZ4693-V-GS08 Zener diode is designed with a low leakage current to minimize power consumption and improve overall circuit efficiency. Its surface mount SOD-323 package enables easy integration into automated assembly processes. The high surge current capability makes it suitable for protecting sensitive components from damaging voltage transients. The AEC-Q101 qualification ensures its reliability and suitability for automotive and other demanding applications.

Technical Specifications:

  • Zener Voltage (Vz): 10V (Nominal)
  • Zener Test Current (Izt): Specific value available in datasheet
  • Reverse Leakage Current (Ir): Specific value available in datasheet
  • Power Dissipation (Pd): Specific value available in datasheet
  • Operating Temperature: -65°C to +150°C
  • Package: SOD-323

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess