EN
  • EN
  • DE

SN74ACT3632-15PQG4

Part No SN74ACT3632-15PQG4
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED BI-DIR FIFO 132-QFP / FIFO Mem Sync Dual Bi-Dir 512 x 36 x 2 132-Pin BQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tray
Memory Size 36K (512 x 36 x 2)
Function Synchronous
Data Rate 66.7MHz
Access Time 11ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 132-BQFP Bumpered
Manufacturer Package 132-BQFP (24.54x24.54)
Win Source Part Number 794885-SN74ACT3632-15PQG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT3632
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ACT3632-15PQG4 CAD Model

Description

Overview

The SN74ACT3632-15PQG4 is a high-performance, CMOS logic-level FIFO (First-In, First-Out) memory device from Texas Instruments. It features a 512 x 36-bit memory array, which makes it an excellent choice for buffering large amounts of data in various digital systems. This FIFO device is designed to handle high-speed data communication and storage with a maximum operating frequency of 15MHz. Its robust construction and advanced technology ensure reliable data handling in complex applications, such as telecommunications, computing, and digital signal processing.

Key Features

  • Memory Capacity: 512 words by 36 bits, providing ample storage for buffering needs.
  • Speed: Supports a maximum clock frequency of 15MHz for high-speed data transfer and processing.
  • Expandable: Bidirectional expansion ports allow multiple devices to be cascaded for increased memory depth or width.
  • Low Power Consumption: Utilizes CMOS technology for reduced power usage, making it suitable for power-sensitive applications.
  • Flexible Control: Offers both asynchronous and synchronous read/write operations, providing versatility in various system designs.
  • Package: Housed in a 132-pin plastic quad flatpack (PQFP), designed for surface mounting and space-saving on PCBs.

Applications

The SN74ACT3632-15PQG4 is ideal for a range of applications that require reliable and efficient data buffering. Its applications span across different sectors, including:

  • Telecommunication systems
  • Network routers and switches
  • Data acquisition systems
  • High-speed computing
  • Digital signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ACT3632-15PQG4 is no exception. The device is built to meet or exceed industry standards for performance and reliability, ensuring that it performs consistently in demanding environments.

You May Also Be Interested in

Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES | IC SYNC FIFO MEM 4096X18 64-TQFP
Lowest to $44.6433
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Texas Instruments
512 ®18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLOCKED FIFO MEMORY 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess