EN
  • EN
  • DE

H57V6462GTR-75I

Part No H57V6462GTR-75I
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 4Mx16-6 PC166
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945680-H57V6462GTR-75I
Series *
Ultra Librarian 3D Model Ultra Librarian H57V6462GTR-75I CAD Model

Description

The H57V6462GTR-75I is a Synchronous DRAM (SDRAM) memory chip produced by Hynix Semiconductor, designed for applications that require reliable data storage and retrieval. This SDRAM chip offers a balance between performance and cost, making it suitable for a wide range of embedded and computing applications.

Applications:

  • Embedded Systems: Used in various embedded systems such as industrial controllers, medical devices, and automotive electronics where reliable memory is crucial.
  • Networking Equipment: Provides memory for routers, switches, and other networking devices that require temporary data storage.
  • Consumer Electronics: Integrated into digital TVs, set-top boxes, and DVD players for storing and processing data.
  • Industrial PCs: Serves as system memory in industrial PCs used in manufacturing and automation environments.
  • Test and Measurement Equipment: Used in oscilloscopes, signal analyzers, and other test equipment for data acquisition and storage.

Features:

  • 8M x 8 x 4 Banks Configuration: Provides a memory capacity suitable for a variety of applications with efficient data organization.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, doubling the effective data transfer rate.
  • Clock Rate: Operates at a clock frequency suitable for many standard applications.
  • Low Power Consumption: Minimizes energy consumption, making it suitable for battery-powered and energy-conscious systems.
  • LVTTL Compatible Inputs and Outputs: Ensures compatibility with a wide range of logic devices, simplifying integration.
  • Self Refresh Mode: Allows the memory to retain data while consuming minimal power during periods of inactivity.

Benefits:

  • Reliable Data Storage: Ensures data integrity and prevents data loss in demanding applications.
  • Efficient Data Transfer: Enables fast data access and improves overall system performance.
  • Low Power Consumption: Reduces energy costs and extends battery life in portable devices.
  • Easy Integration: Simplifies system design and reduces development time due to its compatibility with standard logic levels.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it suitable for budget-conscious projects.

Additional Details:

The H57V6462GTR-75I is organized as 8M words x 8 bits x 4 banks. It supports double data rate (DDR) operation, which significantly enhances the data transfer rate. The chip is designed for robust performance in various operating conditions. It features LVTTL compatible inputs and outputs for easy interfacing with other components. The self-refresh mode minimizes power consumption when the memory is not actively being used. The -75I indicates an industrial temperature range.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,129 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess