Products specifications

Categories Connectors, Interconnects
Manufacturer Vishay
Packaging Bulk
Status Active
Connector Type Receptacle, Female Sockets
Connector Style Rack and Panel
Number of Positions 50
Number of Positions Loaded All
Number of Rows 4
Mounting Panel Mount
Termination Solder Cup
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Color Green
Current Rating 5A
Win Source Part Number 133098-MMD23-050
Ultra Librarian 3D Model Ultra Librarian MMD23-050 CAD Model

Description

The Vishay 133098-MMD23-050 electronic component is a connector that is designed for use in various electronic applications.

  • Manufacturer: Vishay
  • Component Category: Connector
  • Status: Active product
  • Packaging: Bulk
  • Female Sockets: 50
  • Connector Type: Receptacle
  • Termination: Solder cup
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Connector Style: Rack and panel
  • Current Rating: 5A
  • Mount: Panel mount
  • Usage: Rack and panel connector

You May Also Be Interested in

Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
Amphenol
Board to Board & Mezzanine Connectors DIN ML CONN ANG 13,21,31 POSITIONS
Need more? Email Us
ECAD model for 101A10119X
TE Connectivity
CONN DIN RCPT 96POS PCB RA GOLD
Lowest to $12.1333
ECAD model for 5650895-4
TE Connectivity
CONN NON-STKTHR PC/104+ 104P PCB
Need more? Email Us
ECAD model for 1375963-4
Amphenol
CONN RECEPT 110POS 2MM PRESS-FIT / 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for HM2S01PE5100N9
TE Connectivity
CONN RECEPT 138POS 2MM PRESS-FIT
Lowest to $19.9082
ECAD model for 5646547-1
Amphenol FCI
CONN DIN HDR 48POS PCB RA GOLD
Need more? Email Us
ECAD model for 86091167313H55ELF
TE Connectivity
CONN RCPT FUTUREBUS 8POS EDGE MT
Need more? Email Us
ECAD model for 5536613-1
Hirose Electric Co Ltd
DIN 41612 Connectors 128P DIN HDR 2.54MM RA TH-HOLE
Lowest to $16.1792
ECAD model for PCN10-128P-2.54DS(72)

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention