EN
  • EN
  • DE

MMA02040D3013DB300

Part No MMA02040D3013DB300
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description Mma 0204-25 0.5% Bl 301K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 200 V
Resistance 301 kΩ
RoHS Compliant
Win Source Part Number 1079351-MMA02040D3013DB300
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMA02040D3013DB300 CAD Model

Description

The MMA02040D3013DB300 is a precision thin film resistor manufactured by Vishay. It is designed for applications requiring high accuracy, stability, and reliability. The thin film technology ensures a consistent and uniform resistive layer, resulting in excellent electrical characteristics. These resistors are commonly used in circuits where precision is paramount.

Applications:

  • Test and Measurement Equipment: Calibration devices, precision multimeters, and signal generators rely on these resistors for accurate readings.
  • Medical Instrumentation: Critical components in medical devices like patient monitoring systems and diagnostic equipment where precision is essential.
  • Automotive Electronics: Employed in automotive control modules, sensor interfaces, and engine management systems for accurate signal conditioning.
  • Industrial Control Systems: Utilized in industrial automation, process control, and robotics for precise voltage and current regulation.
  • Audio Amplifiers: Found in high-end audio amplifiers and preamplifiers to ensure minimal signal distortion and maintain sound quality.

Features:

  • Thin Film Technology: Provides excellent stability, low noise, and high precision.
  • Tight Tolerance: Offers a tolerance of 0.5%, ensuring accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits minimal resistance change over a wide temperature range.
  • High Stability: Maintains resistance values over time, enhancing long-term reliability.
  • Small Size: Compact dimensions for space-saving designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Wide Resistance Range: Available in various resistance values to meet diverse application requirements.

Benefits:

  • Precise and Accurate Measurements: Ensures reliable and accurate measurements in sensitive electronic circuits.
  • Consistent Performance: Delivers stable performance over temperature variations and extended periods.
  • Reduced Noise: Minimizes noise in audio and instrumentation applications.
  • Extended Lifespan: Enhances the lifespan of electronic devices with its high reliability and stability.
  • Design Flexibility: Enables more compact and efficient circuit designs.

Additional Details:

The MMA02040D3013DB300 resistor has a resistance value of 301 kΩ. The power rating is typically 0.25W. This resistor is designed to operate within a temperature range of -55°C to +155°C. It is typically supplied in tape and reel packaging for efficient automated assembly. The termination material is typically lead-free, adhering to environmental standards. The construction features a ceramic substrate with a thin film resistive layer that is passivated for environmental protection. The part number identifies the resistor's size, tolerance, TCR, and packaging details.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess