EN
  • EN
  • DE

MDP1603470RGD04

Part No MDP1603470RGD04
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830662-MDP1603470RGD04
Ultra Librarian 3D Model Ultra Librarian MDP1603470RGD04 CAD Model

Description

The Vishay MDP1603470RGD04 is a thick film resistor network, designed for precision current sensing and voltage division in various electronic circuits. Manufactured by Vishay, a leading provider of electronic components, this resistor network offers excellent stability and reliability in a compact package.

Applications

  • Current Sensing
  • Voltage Dividers
  • Feedback Resistors in Power Supplies
  • Automotive Electronics
  • Industrial Control Systems

Features

  • Thick Film Technology: Provides high stability and reliability.
  • Multiple Resistors in One Package: Reduces component count and board space.
  • Tight Tolerance: Offers precise resistance values for accurate sensing and division.
  • Low Temperature Coefficient of Resistance (TCR): Ensures minimal resistance change over a wide temperature range.
  • High Power Dissipation: Capable of handling significant power in demanding applications.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Compact Package: Allows for high-density mounting on circuit boards.

Benefits

  • Improved Accuracy: Tight tolerance and low TCR ensure precise and stable performance.
  • Reduced Board Space: Integration of multiple resistors minimizes board footprint.
  • Enhanced Reliability: Thick film technology and robust design provide long-term reliability.
  • Simplified Assembly: Easier to handle and mount compared to discrete resistors.
  • Cost-Effective Solution: Reduces component count and assembly costs.
  • Stable Performance: Maintains consistent performance under varying environmental conditions.

Additional Details

The MDP1603470RGD04 resistor network is available in a surface-mount package, suitable for automated assembly processes. It is commonly used in applications where precise and stable resistance values are critical, such as current sensing in power supplies and voltage division in analog circuits. The network consists of multiple resistors with matched characteristics, ensuring uniform performance across the network.

This Vishay resistor network is designed to meet the stringent requirements of automotive and industrial applications. Its robust construction and high reliability make it a preferred choice for demanding environments. The device’s compact size and ease of use contribute to efficient circuit design and assembly.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8456 $61.5296
37+ $3.1554 $116.7498
57+ $3.0568 $174.2376
79+ $2.9582 $233.6978
101+ $2.8595 $288.8095
136+ $2.5638 $348.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess