EN
  • EN
  • DE

MCU08050C1008FPW00

Part No MCU08050C1008FPW00
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830603-MCU08050C1008FPW00
Ultra Librarian 3D Model Ultra Librarian MCU08050C1008FPW00 CAD Model

Description

The MCU08050C1008FPW00 is a thin film chip resistor manufactured by Vishay. Part of the MCU series, this resistor is designed for general-purpose applications requiring stable performance and precision in a compact form factor.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices such as smartphones, tablets, and audio players.
  • Industrial Equipment: Employed in industrial control systems, sensors, and instrumentation.
  • Automotive Electronics: Found in automotive control modules, engine management systems, and sensor circuits.
  • Power Supplies: Used in power supplies for current limiting and voltage division applications.
  • Communication Equipment: Incorporated in RF circuits, networking devices, and telecommunications equipment.

Features:

  • Thin Film Technology: Provides excellent stability, low noise, and tight tolerance.
  • Compact Size: The 0805 SMD (Surface Mount Device) package allows for high-density circuit designs.
  • High Precision: Offers a tight tolerance for accurate resistance values.
  • Low Temperature Coefficient: Maintains stable resistance values over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Stable Performance: Ensures consistent resistance values under varying operating conditions.
  • Space Saving: The small form factor enables compact circuit designs.
  • Reliable Operation: Provides long-term performance and reduces the risk of failures.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Assembly: Suitable for automated surface mount assembly processes.

Technical Specifications:

While specific details like power rating, tolerance, and temperature coefficient depend on the exact sub-model, typically, MCU series resistors feature:

  • Resistance Value: 10.0 Ohms (as indicated by 1008 which translates to 100 x 10^0 )
  • Tolerance: Typically ±1% or ±5%, depending on the grade
  • Power Rating: Usually 0.125W, depending on the size
  • Temperature Coefficient: Typically ±50 ppm/°C
  • Operating Temperature Range: Usually -55°C to +155°C

Consult the official Vishay datasheet for the MCU series to confirm all specifications.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess