EN
  • EN
  • DE

WM8973G

Part No WM8973G
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411066-WM8973G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8973G CAD Model

Description

The WM8973G is a low power, high quality stereo codec designed by Cirrus Logic. It is commonly used in portable audio applications, offering both analog-to-digital (ADC) and digital-to-analog (DAC) conversion with exceptional audio performance.

Applications:

  • Portable Media Players (PMPs)
  • Digital Voice Recorders
  • Mobile Phones
  • Personal Navigation Devices (PNDs)
  • Gaming Devices

Features:

  • Stereo ADC and DAC with high signal-to-noise ratio (SNR)
  • Low power consumption
  • Integrated headphone amplifier
  • Microphone pre-amplifier with adjustable gain
  • 3D sound enhancement
  • Bass boost
  • I2C control interface
  • Flexible clocking options
  • Programmable audio processing
  • Small form factor package

Benefits:

  • High-fidelity audio playback and recording
  • Extended battery life in portable devices
  • Simplified system design and reduced component count
  • Enhanced audio experience with 3D sound and bass boost
  • Easy integration and control via I2C interface
  • Flexibility to customize audio processing

Additional Details:

The WM8973G is a highly integrated audio codec that offers excellent audio performance in a low-power package. It features stereo ADCs and DACs with a high signal-to-noise ratio (SNR), ensuring high-quality audio playback and recording. The integrated headphone amplifier provides ample power to drive headphones with varying impedances. The microphone pre-amplifier with adjustable gain allows for clear and crisp voice recording.

The codec also includes 3D sound enhancement and bass boost features, which enhance the audio experience by creating a more immersive soundstage and boosting low-frequency sounds. The I2C control interface provides easy access to the codec's various functions and settings. The flexible clocking options allow the codec to be used with different clock sources.

The WM8973G's programmable audio processing capabilities enable designers to customize the audio output to meet specific application requirements. The codec is available in a small form factor package, making it suitable for space-constrained applications. It operates from a single power supply, simplifying power management.

You May Also Be Interested in

Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2548 $66.2740
11+ $10.8766 $119.6426
17+ $10.5359 $179.1103
23+ $10.1963 $234.5149
30+ $9.8568 $295.7040
40+ $8.8369 $353.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess