Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 760mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 45V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Supplier Device Package TO-262
Family Part Number MBR3045CT
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1216099-MBR3045CT-1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR3045CT-1 CAD Model

Description

The MBR3045CT-1 is a Schottky Barrier Rectifier from Vishay Semiconductors. It is designed for high-current, low-voltage power rectification applications, offering fast switching speeds and low forward voltage drop.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling diodes in inductive loads
  • Polarity protection
  • High-frequency rectifiers

Features:

  • High Surge Current Capability
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency
  • High-Temperature Operation: Suitable for use in demanding thermal environments.
  • Guard Ring for Overvoltage Protection
  • Halogen-Free
  • Pb-Free

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power losses, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower power dissipation translates to reduced heat generation, simplifying thermal management.
  • Enhanced Reliability: High surge current capability and guard ring protection ensure robust performance and protection against voltage transients.
  • Environmentally Friendly: Halogen-free and Pb-free construction complies with environmental regulations.
  • Versatile Applications: Suitable for a wide range of power rectification applications, including switching power supplies, DC-DC converters, and freewheeling diodes.

The MBR3045CT-1 is specifically designed for applications requiring efficient and reliable power rectification. Its low forward voltage drop reduces power losses, improving the overall efficiency of the circuit. The high surge current capability allows it to withstand transient current spikes without damage. The guard ring structure provides overvoltage protection, enhancing the reliability of the device.

In switching power supplies, the MBR3045CT-1 is used as a rectifier to convert AC voltage to DC voltage. Its fast switching speed and low forward voltage drop contribute to the high efficiency of the power supply. In DC-DC converters, it is used to rectify the output voltage, ensuring a stable and regulated DC output. As a freewheeling diode, it protects inductive loads from voltage spikes when the current is switched off. The device's high-temperature operation allows it to be used in demanding thermal environments without derating its performance.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0181
ECAD model for BAV99W-QX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2371 $50.9765
515+ $0.1946 $100.2190
800+ $0.1885 $150.8000
1,100+ $0.1824 $200.6400
1,420+ $0.1763 $250.3460
1,900+ $0.1581 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,335 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention