The MBR0530 D4 is a Schottky Barrier Rectifier manufactured by Vishay. This rectifier is designed for high-frequency rectification and fast switching applications. It is commonly used in low-voltage, high-frequency inverters, freewheeling diodes, and polarity protection applications.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes in inductive loads
- Polarity protection
- High-frequency inverters
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- RoHS compliant
Benefits:
- Improved efficiency in power conversion circuits due to low forward voltage drop.
- Enhanced reliability under surge conditions due to high surge current capability.
- Suitability for high-frequency applications due to fast switching speeds.
- Protection against voltage transients with the integrated guard ring.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The MBR0530 D4 features a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 0.5A. Its low forward voltage drop minimizes power losses and improves efficiency. The high surge current capability ensures robustness against transient voltage spikes. It is typically housed in a small surface-mount package, making it suitable for space-constrained applications. The device's fast switching speed makes it ideal for high-frequency rectification applications. The "D4" likely refers to a specific package or production variant.