EN
  • EN
  • DE

MBB02070C2873FCT00

Part No MBB02070C2873FCT00
Manufacturer Vishay
Catalog Through Hole Resistors
Description 20 V, 7 A, dual N-channel MOSFET in a SOT-23-6L package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Through Hole Resistors
Manufacturer Vishay
Win Source Part Number 315822-MBB02070C2873FCT00
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBB02070C2873FCT00 CAD Model

Description

MBB02070C2873FCT00 from Vishay is designed for use in a wide range of applications, including power management, load switching, and motor control.

The MBB02070C2873FCT00 features a low on-resistance of 28 mΩ, which helps to reduce power consumption and heat generation. It also has a high gate charge of 10 nC, which makes it suitable for use in high-frequency applications.

The MBB02070C2873FCT00 is packaged in a SOT-23-6L package, which is a small and lightweight surface mount package. This makes it ideal for use in space-constrained applications.

The MBB02070C2873FCT00 is a versatile and reliable MOSFET that can be used in a wide range of applications. It is particularly well-suited for use in power management, load switching, and motor control applications.

Here are some of the key features and benefits of the MBB02070C2873FCT00:

  • Low on-resistance (28 mΩ) for reduced power consumption and heat generation
  • High gate charge (10 nC) for use in high-frequency applications
  • Wide operating voltage range (20 V)
  • High current rating (7 A)
  • Small and lightweight SOT-23-6L package
  • RoHS compliant

The MBB02070C2873FCT00 is a good choice for a wide range of applications, including:

  • Power management
  • Load switching
  • Motor control
  • Battery management
  • Telecommunications
  • Industrial control
  • Consumer electronics

Here are some specific examples of how the MBB02070C2873FCT00 can be used:

  • In a power management application, the MBB02070C2873FCT00 can be used to switch on and off a load, such as a motor or a lamp.
  • In a load switching application, the MBB02070C2873FCT00 can be used to switch a high current load, such as a motor or a solenoid.
  • In a motor control application, the MBB02070C2873FCT00 can be used to control the speed and direction of a motor.
  • In a battery management application, the MBB02070C2873FCT00 can be used to protect a battery from overcharge and over-discharge.
  • In a telecommunications application, the MBB02070C2873FCT00 can be used to switch on and off a power supply to a telecommunications device.
  • In an industrial control application, the MBB02070C2873FCT00 can be used to switch on and off a load, such as a motor or a valve.
  • In a consumer electronics application, the MBB02070C2873FCT00 can be used to switch on and off a load, such as a motor or a display.

The MBB02070C2873FCT00 is a versatile and reliable MOSFET that can be used in a wide range of applications. It is particularly well-suited for use in power management, load switching, and motor control applications.

You May Also Be Interested in

Vishay
RES 680K OHM 1/2W 5% AXIAL / 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Lowest to $0.0314
Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802
Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456
Vishay
RES 942 OHM 1/4W .1% AXIAL
Need more? Email Us
Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Vishay
RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Lowest to $0.1640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess