Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Packaging  Tray
Part Status Active
Capacitance 25 F
Tolerance -20%, +50%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 15mOhm
Lifetime @ Temp. 1000 Hrs @ 85°C
Win Source Part Number WS1307316-MAL222091004E3
Ultra Librarian 3D Model Ultra Librarian MAL222091004E3 CAD Model

Description

25 F (EDLC) Supercapacitor 2.7 V Radial, Can 15mOhm 1000 Hrs @ 85°C

You May Also Be Interested in

Eaton Bussmann
CAP 1F -10% +30% 2.7V T/H / 1 F (EDLC) Supercapacitor 2.7 V Radial, Can 200mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $1.9864
ECAD model for HV0810-2R7105-R
Elna America
CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.3460
ECAD model for DB-5R5D104
AVX Corp/Kyocera Corp
CAPACITOR 2F 0% +100% 2.7V T/H / 2 F (EDLC) Supercapacitor 2.7 V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 60°C
Need more? Email Us
ECAD model for SCCR16B205PRB
SII Semiconductor Corporation
Cap Supercap 11000uF 3.3V (3.2 X 2.5 X 0.9mm) SMD T/R / CAP 11MF 3.3V SURFACE MOUNT
Lowest to $4.1364
ECAD model for CPH3225A
SII Semiconductor Corporation
CAP 35MF 3.3V SURFACE MOUNT
Lowest to $1.0341
ECAD model for XH311HU-IV07E
Taiyo Yuden
Need more? Email Us
ECAD model for RSELT2562R7J25006
Cornell Dubilier Electronics (CDE)
CAP 220MF 5.5V T/H / 220 mF (EDLC) Supercapacitor 5.5 V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for EDLNF224A5R5C
Panasonic
Cap Supercap 0.22F 5.5V -20% to 80% (10.5 X 5mm) Radial Stacked Coin 5mm 1000h 70°C Bulk
Lowest to $3.5188
ECAD model for EECSOHD224V
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.4670
ECAD model for DX-5R5V334U

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention