Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features 4 F (EDLC) Supercapacitor 2.8 V Coin, Stacked Horizontal 5Ohm @ 1kHz 1000 Hrs @ 85°C
Manufacturer Vishay
Series ENYCAP™ 196HVC
Package Tray
Operating Temperature Range -20°C ~ 70°C
Mounting Through Hole
Package Coin, Stacked Horizontal
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925147-MAL219691122E3
Ultra Librarian 3D Model Ultra Librarian MAL219691122E3 CAD Model

Description

The Vishay MAL219691122E3 is a 4 F (EDLC) supercapacitor with a voltage rating of 2.8V.

  • Capacitance: 4 F (EDLC)
  • Voltage Rating: 2.8V
  • Package: Coin, stacked horizontal
  • Series: ENYCAP™ 196HVC
  • Operating Temperature Range: -20°C to 70°C
  • Supply and Demand Status: Balanced
  • Quantity per Package: 100
  • REACH: Unaffected

You May Also Be Interested in

Eaton Bussmann
CAP 330MF -20% +80% 5.5V T/H
Lowest to $6.4055
ECAD model for KR-5R5C334-R
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us
ECAD model for 2.5DMB4R7M10X20
Eaton Bussmann
CAP 5F -10% +30% 2.5V T/H
Need more? Email Us
ECAD model for HB1020-2R5505-R
Vishay
CAP 4F -20% +80% 1.4V SMD
Need more? Email Us
ECAD model for MAL219691131E3
Nichicon
CAP 33F 20% 2.7V T/H
Need more? Email Us
ECAD model for JUWT1336MHD
Kemet
CAP 470MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FG0H474ZF
Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
Need more? Email Us
ECAD model for 2.5DMB100M20X55
Kemet
CAP 1F -20% +80% 5.5V T/H
Lowest to $10.4199
ECAD model for FS0H105ZF
Vishay
CAP 100MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for MAL219622104E3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention