Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Packaging  Tray
Part Status Active
Capacitance 90 F
Tolerance -20%, +80%
Voltage - Rated 5.6 V
ESR (Equivalent Series Resistance) 60mOhm @ 1kHz
Lifetime @ Temp. 2000 Hrs @ 85°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Coin, Stacked Vertical
Win Source Part Number WS1307317-MAL219690102E3
Ultra Librarian 3D Model Ultra Librarian MAL219690102E3 CAD Model

Description

90 F (EDLC) Supercapacitor 5.6 V Coin, Stacked Vertical 60mOhm @ 1kHz 2000 Hrs @ 85°C

You May Also Be Interested in

Eaton Bussmann
CAP 1F -20% +80% 2.5V T/H
Need more? Email Us
ECAD model for B0810-2R5105-R
Vishay
CAP 4F -20% +80% 4.2V T/H
Need more? Email Us
ECAD model for MAL219691113E3
Eaton Bussmann
CAP 1.5F -10% +30% 5.4V T/H
Lowest to $24.3736
ECAD model for PHV-5R4H155-R
Eaton Bussmann
CAP 300F -5% +10% 2.7V T/H
Need more? Email Us
ECAD model for XV3550-2R7307-R
Eaton Bussmann
CAP 5F -10% +30% 5V T/H
Need more? Email Us
ECAD model for PHB-5R0V505-R
Nichicon
CAP 47F 20% 2.7V T/H
Need more? Email Us
ECAD model for JUWT1476MHD
Eaton Bussmann
CAP 330MF -20% +80% 5.5V T/H
Lowest to $6.4055
ECAD model for KR-5R5C334-R
Eaton Bussmann
CAP 1F -20% +80% 5V T/H
Need more? Email Us
ECAD model for PM-5R0V105-R
Nichicon
CAP 33F 20% 2.7V T/H
Need more? Email Us
ECAD model for JUWT1336MHD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention