EN
  • EN
  • DE

MAL214275331E3

Part No MAL214275331E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 20% 16V RADIAL / 330 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series 142 RHS
Package Tape & Box (TB)
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 2500 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 364.5 mA @ 10 kHz
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Standard Package 1,000
Win Source Part Number 1038625-MAL214275331E3
Ultra Librarian 3D Model Ultra Librarian MAL214275331E3 CAD Model

Description

The MAL214275331E3 is a Vishay BCcomponents aluminum electrolytic capacitor. It is a polarized capacitor, meaning it has a positive and negative terminal and must be connected with the correct polarity in a circuit. These capacitors are known for their relatively high capacitance values for their size, making them suitable for various applications where energy storage or filtering is required.

Applications:

  • Power Supplies: Used for smoothing and filtering DC voltage in power supplies.
  • Audio Amplifiers: Employed for coupling and decoupling signals, as well as filtering out unwanted noise.
  • Industrial Electronics: Utilized in various industrial electronic equipment for filtering, energy storage, and timing circuits.
  • Consumer Electronics: Found in various consumer electronic devices such as televisions, audio equipment, and home appliances.
  • Renewable Energy Systems: Used in solar inverters and wind turbine systems for DC link capacitance.

Features:

  • High Capacitance: Offers a capacitance value of 330 µF.
  • Voltage Rating: Features a voltage rating of 63 V DC.
  • Polarized Capacitor: Has defined positive and negative terminals.
  • Aluminum Electrolytic Technology: Uses aluminum electrolytic technology.
  • Long Life: Designed for extended operational lifespan.
  • Radial Leads: Equipped with radial leads for through-hole mounting.

Benefits:

  • Effective Filtering: Provides efficient filtering of unwanted frequencies and noise in electronic circuits.
  • Energy Storage: Offers reliable energy storage capabilities for applications requiring a power reservoir.
  • Stable Performance: Delivers stable performance over a wide range of operating conditions.
  • Compact Size: Offers a high capacitance value in a relatively small package.
  • Cost-Effective: Provides a cost-effective solution for capacitance requirements in various applications.

Additional Details:

The MAL214275331E3 capacitor is designed for general-purpose applications requiring a balance of capacitance, voltage rating, and physical size. It adheres to industry standards for safety and performance. The ripple current rating is an important parameter for power supply applications, indicating the capacitor's ability to handle AC currents superimposed on the DC voltage. This capacitor's datasheets specify its operating temperature range, ESR (Equivalent Series Resistance), and other critical parameters that are necessary for proper circuit design. The specific dimensions and lead spacing are readily available for accurate PCB layout design.

You May Also Be Interested in

United Chemi-Con
CAP ALUM 2200UF 20% 16V RADIAL / 2200 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3314
United Chemi-Con
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $0.1312
Rubycon
CAP ALUM 100UF 20% 16V SMD / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1244
Nichicon
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.0254
Nichicon
CAP ALUM 390UF 20% 100V RADIAL / 390 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7214
United Chemi-Con
CAP ALUM 220UF 20% 100V RADIAL / 220 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.3284
Vishay
CAP ALUM 22UF 20% 50V RADIAL / 22 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 63V RADIAL / 470 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3687
United Chemi-Con
CAP ALUM 100UF 20% 25V SMD / 100 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Lowest to $0.1365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess