EN
  • EN
  • DE

DSC6021MI2A-009VT

Part No DSC6021MI2A-009VT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 74.1758MHz, 74.25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343270-DSC6021MI2A-009VT
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-009VT CAD Model

Description

Introducing the DSC6021MI2A-009VT from Microchip Technology

Microchip Technology's DSC6021MI2A-009VT is a high-performance, low-power MEMS oscillator designed to meet the demanding needs of modern electronic devices. This compact and reliable oscillator offers a frequency range of 9 MHz, making it an ideal choice for a wide variety of applications, including but not limited to, consumer electronics, IoT devices, and industrial systems.

Key Features

  • Frequency: The DSC6021MI2A-009VT operates at a fixed frequency of 9 MHz, providing a stable clock output for your applications.
  • Supply Voltage: This oscillator is designed to work with a supply voltage of 1.8V to 3.3V, accommodating a range of power requirements for different designs.
  • Low Power Consumption: With its energy-efficient design, the DSC6021MI2A-009VT ensures minimal power draw, contributing to the extended battery life of portable devices.
  • Package: It comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without sacrificing performance.
  • Stability: The oscillator provides excellent frequency stability, ensuring consistent performance across a range of environmental conditions.
  • Output Type: The DSC6021MI2A-009VT features a CMOS output, delivering a square wave with fast rise and fall times suitable for digital circuits.

Applications

The DSC6021MI2A-009VT is versatile and can be used in various applications, such as:

  • Wireless communication devices
  • Wearable technology
  • Smart home automation
  • Industrial control systems
  • Portable medical equipment

Microchip Technology's commitment to quality ensures that the DSC6021MI2A-009VT oscillator delivers consistent performance and reliability. Its robust design is suited for both commercial and industrial temperature ranges, making it a flexible solution for designers looking to enhance the performance and efficiency of their electronic products.

With the DSC6021MI2A-009VT, you can expect a high-quality, precise timing solution that integrates seamlessly into your next project, backed by the trusted engineering and support of Microchip Technology.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess