EN
  • EN
  • DE

M55342K06B90D9SWL

Part No M55342K06B90D9SWL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Thick Film Chip Resistors, Military/Established Reliability MIL-PRF-55342 Qualified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074134-M55342K06B90D9SWL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55342K06B90D9SWL CAD Model

Description

The M55342K06B90D9SWL is a precision thick film chip resistor manufactured by Vishay. Designed for surface mount applications, it offers high reliability, tight tolerances, and stable performance under varying conditions. This resistor is commonly used in military, aerospace, and demanding industrial applications where precision is critical.

Applications:

  • Military and Aerospace Electronics: Utilized in critical systems such as guidance systems, communication equipment, and radar technology.
  • High-Reliability Industrial Equipment: Found in industrial automation, process control, and power supply systems requiring stable and precise resistance values.
  • Medical Devices: Employed in patient monitoring equipment, diagnostic instruments, and other medical applications where accuracy and reliability are paramount.
  • Test and Measurement Instruments: Used in precision measurement devices, calibrators, and signal generators where high accuracy and stability are required.
  • Precision Analog Circuits: Incorporated in circuits requiring accurate voltage division, current sensing, and feedback control.

Features:

  • Thick Film Construction: Provides excellent stability, reliability, and resistance to environmental factors.
  • Surface Mount Technology (SMT): Facilitates efficient board assembly and high-density packaging.
  • High Precision: Offers tight resistance tolerance for accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.
  • Wrap-Around Terminations: Enhances solderability and mechanical strength of the solder joint.

Benefits:

  • Improved Circuit Accuracy: Tight tolerance ensures precise resistance values, leading to improved circuit performance and reduced errors.
  • Enhanced Reliability: Robust construction and stable performance minimize failures and extend product lifespan, particularly in harsh environments.
  • Reduced Temperature Drift: Low TCR minimizes resistance variations with temperature, ensuring consistent performance across a wide operating range.
  • Efficient Board Assembly: SMT design enables automated placement and soldering, reducing assembly time and costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Strong Solder Joints: Wrap-around terminations provide robust and reliable solder joints, improving overall product reliability.

Additional Details:

This resistor has a resistance value of 90.9 Ohms. It features a tolerance of 0.5% and a power rating of 0.1W. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The operating temperature range is -55°C to +155°C. The package size is 0805.

You May Also Be Interested in

Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess