EN
  • EN
  • DE

K4B1G1646D-BCK0

Part No K4B1G1646D-BCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 64Mx16 (1Gb) Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941724-K4B1G1646D-BCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G1646D-BCK0 CAD Model

Description

The K4B1G1646D-BCK0 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. Designed for applications requiring significant memory bandwidth and capacity, this module delivers reliable and efficient performance.

Applications:

  • PCs and Laptops
  • Gaming Consoles
  • Networking Equipment
  • Graphics Cards
  • Embedded Systems

Features:

  • Capacity: 1Gb (64M x 16) configuration, providing a substantial amount of memory for data-intensive tasks.
  • DDR3 Technology: Utilizes DDR3 technology for increased speed and efficiency compared to previous generations.
  • Data Transfer Rate: Supports high data transfer rates, typically up to 1600 Mbps (PC3-12800). The 'BCK0' likely indicates a specific speed grade and timings.
  • Operating Voltage: Operates at a low voltage of 1.5V, contributing to reduced power consumption.
  • Interface: Standard DDR3 SDRAM interface for compatibility with a wide range of processors and chipsets.
  • Package: Available in a space-saving FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting.

Benefits:

  • High Bandwidth: Enables fast data access and processing, improving overall system performance.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices and minimizing heat generation in servers.
  • Increased Capacity: Provides ample memory space for demanding applications.
  • Reliability: Samsung's manufacturing processes ensure high reliability and durability.
  • Cost-Effective: Offers a balance of performance and price.

Additional Details:

The K4B1G1646D-BCK0 is commonly used in systems requiring fast and efficient memory. It supports standard DDR3 features such as burst mode operation, auto precharge, and write leveling. Its low voltage operation and high bandwidth capabilities make it suitable for a variety of applications.

You May Also Be Interested in

Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess