EN
  • EN
  • DE

M-0603K2701FBT0

Part No M-0603K2701FBT0
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 0603 2.7kOhm 1% 0.15W ±100ppm/°C Molded T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134014-M-0603K2701FBT0
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M-0603K2701FBT0 CAD Model

Description

The M-0603K2701FBT0 is a chip resistor manufactured by Vishay. It is part of the M series of resistors, which are known for their high stability and precision. The 0603 designation refers to the resistor's physical size, indicating a small surface-mount component suitable for dense circuit board layouts. The resistance value is 2.7 kOhms with a tolerance of ±1%.

Applications

  • Voltage dividers
  • Current limiting
  • Feedback resistors in amplifier circuits
  • Pull-up and pull-down resistors in digital circuits
  • Termination resistors in high-speed data lines
  • Precision measurement circuits

Features

  • Small Size: 0603 case size (1.6 mm x 0.8 mm) for high-density circuit boards.
  • High Precision: ±1% resistance tolerance for accurate circuit performance.
  • Thin Film Technology: Provides excellent stability and low noise.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Stable Resistance Value: Minimal drift over temperature and time.

Benefits

  • Accurate Circuit Performance: High precision ensures accurate voltage and current control.
  • Space Saving: Small size allows for denser circuit designs and miniaturization of electronic devices.
  • Reliable Operation: Stable resistance value ensures consistent and reliable performance over time.
  • Low Noise: Thin film technology minimizes noise, improving signal integrity.
  • Wide Application Range: Suitable for a variety of electronic circuits and applications.

Specifications

Resistance: 2.7 kOhms

Tolerance: ±1%

Power Rating: 0.1 W

Temperature Coefficient of Resistance (TCR): ±100 ppm/°C

Operating Temperature: -55°C to +155°C

Package: 0603 (1.6 mm x 0.8 mm)

Termination: Sn (Tin)

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess