EN
  • EN
  • DE

IM-2-2-01-100-10

Part No IM-2-2-01-100-10
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064961-IM-2-2-01-100-10
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IM-2-2-01-100-10 CAD Model

Description

The IM-2-2-01-100-10 is a precision resistor manufactured by Vishay. It's a high-quality component designed for applications requiring accurate and stable resistance values. These resistors are built to provide consistent performance in a variety of demanding electronic circuits.

Applications

  • Precision Measurement Equipment: Used in multimeters, calibrators, and other instruments where accurate resistance values are critical.
  • Medical Devices: Employed in medical equipment requiring stable and reliable performance, such as patient monitoring systems.
  • Aerospace and Defense Systems: Incorporated in avionics, guidance systems, and other high-reliability applications.
  • Audio Equipment: Used in high-end amplifiers and audio processing circuits to ensure signal integrity.
  • Industrial Control Systems: Utilized in control loops and feedback networks where precise resistance values are required.

Features

  • High Precision: Offers very tight tolerance on resistance value, ensuring accuracy in critical circuits.
  • Excellent Stability: Maintains consistent resistance values over a wide temperature range and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimal resistance change with temperature variations, providing stable performance.
  • Low Noise: Contributes minimal noise to the circuit, ensuring clean signal transmission.
  • High Reliability: Designed and manufactured to withstand demanding operating conditions, ensuring long-term reliability.

Benefits

  • Improved Circuit Accuracy: The high precision of the resistor ensures accurate performance in critical circuits.
  • Enhanced System Stability: The excellent stability of the resistor ensures consistent performance over a wide range of operating conditions.
  • Reduced System Errors: The low TCR minimizes errors due to temperature variations, improving overall system performance.
  • Increased System Reliability: The high reliability of the resistor reduces the risk of component failures, improving system uptime.
  • Optimized Signal Integrity: The low noise characteristics of the resistor ensure clean signal transmission, improving signal integrity.

Additional Details

The IM-2-2-01-100-10 resistor typically has a resistance value of 100 ohms. It features a radial lead configuration. Vishay resistors are known for their robust construction and adherence to stringent quality standards. These resistors are often film resistors. These are used when precision is needed.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TT Electronics
Lowest to $6.0469
Glenair, Inc.
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess