EN
  • EN
  • DE

ILHB1806ER600V

Part No ILHB1806ER600V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 60 OHM 1806 1LN / 60 Ohms @ 100 MHz 1 Ferrite Bead 1806 (4516 Metric) 6A 20mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Vishay Dale
Series ILHB
Package Tape & Reel
Number of Lines 1
Impedance @ Frequency 60 Ohms @ 100 MHz
Current Rating (Max) 6A
DC Resistance (DCR) (Max) 20mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 1806 (4516 Metric)
Mounting SMD (SMT)
Height (Max) 0.071" (1.80mm)
Dimension 0.177" L x 0.063" W (4.50mm x 1.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 541-ILHB1806ER600VCT,ILHB1806ER600V-ND,541-ILHB1806ER600VTR,541-ILHB1806ER600VDKR
Standard Package 2,000
Win Source Part Number 998367-ILHB1806ER600V
Ultra Librarian 3D Model Ultra Librarian ILHB1806ER600V CAD Model

Description

The Vishay Dale ILHB1806ER600V is a ferrite bead and chip filter component from the ILHB series.

  • Series: ILHB
  • Manufacturer: Vishay Dale
  • Package: Tape and reel
  • Maximum Current: 6A
  • Impedance: 60 Ohms @ 100 MHz
  • DC Resistance: 20mOhm
  • Mounting: SMD (SMT)
  • Package/Case: 1806 (4516 Metric)
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Taiyo Yuden
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1758 $58.0140
805+ $0.1443 $116.1615
1,240+ $0.1398 $173.3520
1,710+ $0.1353 $231.3630
2,210+ $0.1307 $288.8470
2,960+ $0.1173 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess