Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Framer
Interface 4-Wire, Serial, TDM
Number of Circuits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 896-BGA, FCBGA
Supplier Device Package 896-FCBGA (31x31)
Base Product Number PM8310
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 930752-PM8310A-FEI
Ultra Librarian 3D Model Ultra Librarian PM8310A-FEI CAD Model

Description

The PM8310A-FEI is a cutting-edge product from Microchip Technology, renowned for its commitment to providing innovative and reliable microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular component is designed to cater to advanced applications that require high performance, durability, and energy efficiency.

At the heart of the PM8310A-FEI is its robust architecture, which is built to deliver exceptional processing power while maintaining low power consumption. This makes it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) products.

Key Features

  • High Performance: The PM8310A-FEI boasts a powerful processing core that ensures smooth and efficient operation, even in the most demanding applications.
  • Energy Efficient: With its low power consumption design, this product is optimized for energy-sensitive projects, helping to extend the battery life of portable devices and reduce the overall energy footprint of electronic systems.
  • Durability: Microchip Technology's commitment to quality means the PM8310A-FEI is built to last, withstanding the rigors of everyday use in a variety of environments.
  • Integrated Features: The device comes with a range of built-in features that simplify design and reduce the need for additional components, streamlining the development process and saving space on the PCB.

Applications

The versatility of the PM8310A-FEI allows it to be used across numerous sectors. Its robustness and efficiency make it particularly well-suited for:

  • Industrial Automation
  • Automotive Systems
  • Smart Home Technology
  • IoT Devices
  • Portable Electronics

In summary, the PM8310A-FEI from Microchip Technology is a versatile and powerful component that offers a balance of performance and energy efficiency, ideal for a breadth of high-tech applications. Its reliability and integrated features make it a go-to choice for designers and engineers looking to create sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $28.7987
ECAD model for MT9122AP1
Others
Lowest to $23.9290
ECAD model for T7230ML3
Cypress Semiconductor Corp
Lowest to $411.0776
ECAD model for BCM56680B1KFSB
Broadcom Limited
INTEGRATED GBE MOBILE MAC/PHY
Lowest to $7.5301
ECAD model for BCM5751KFB
Others
Need more? Email Us
ECAD model for MT9230
Infineon Technologies
Need more? Email Us
ECAD model for PEB2085NV2.3
Others
Lowest to $81.9108
ECAD model for ACE9030M
Broadcom Limited
DUAL 10/100/1000BASE-T CONTROLLER WITH INTEGRATED TRANSCEIVER / Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 300-Pin HBGA
Lowest to $2.7282
ECAD model for BCM5704CKFB
Cypress Semiconductor Corp
Lowest to $817.4841
ECAD model for BCM56440XB0IFSB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.3413 $426.3413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,110 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention