EN
  • EN
  • DE

ILB1206RK500V

Part No ILB1206RK500V
Manufacturer Vishay
Catalog EMI / RFI Components
Description Ind Bead Shielded Multi-Layer 50Ohm 25% 100MHz Ferrite 600mA 1206 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Current Rating 600 mA
DC Resistance (DCR) 100 mΩ
Impedance 500 Ω
Lead Free Contains Lead
Max DC Current 600 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 1206
Resistance 50 Ω
RoHS Non-Compliant
Shielding Shielded
Termination SMD/SMT
Tolerance 25 %
Win Source Part Number 977583-ILB1206RK500V
Categories EMI / RFI Components
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ILB1206RK500V CAD Model

Description

The Vishay ILB1206RK500V is a shielded EMI/RFI component with a resistance of 50 Ω and an impedance of 500 Ω.

  • DC Resistance (DCR): 100 mΩ
  • Current Rating: 600 mA
  • Package: 1206
  • Termination: SMD/SMT
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C
  • RoHS Compliant: no
  • Contains Lead: yes
  • Supply and Demand: currently facing a shortage

You May Also Be Interested in

EPCOS (TDK)
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
Lowest to $0.8166
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Schaffner EMC Inc.
LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
Lowest to $27.5863
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess