EN
  • EN
  • DE

T498A225M016ATE4K3

Part No T498A225M016ATE4K3
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT SMD 150C AUTO / Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr KEMET
Series *
Package Tape & Reel
Product Status Active
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359866-T498A225M016ATE4K3
Ultra Librarian 3D Model Ultra Librarian T498A225M016ATE4K3 CAD Model

Description

The T498A225M016ATE4K3 is a surface-mount solid tantalum capacitor manufactured by Kemet. It's part of the T498 series, known for its robust performance and reliability in demanding applications.

Applications:

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise in digital circuits.
  • Filtering in Power Supplies: Provides smoothing of voltage ripple in DC-DC converters and other power supply circuits.
  • Timing Circuits: Can be used in timing circuits where a stable and reliable capacitance value is needed.
  • Energy Storage: Provides local energy storage for various electronic components.
  • General Purpose Coupling: Blocks DC voltage while allowing AC signals to pass.

Features:

  • Surface Mount (SMD): Designed for automated assembly on printed circuit boards.
  • Solid Tantalum Construction: Offers stable performance and high reliability.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Stable Capacitance over Temperature: Maintains capacitance value within specified limits over a wide temperature range.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Reliability: Solid tantalum construction ensures long-term reliability.
  • Low ESR: Reduces power dissipation and improves circuit performance.
  • Stable Performance: Capacitance remains stable over a wide range of temperatures and frequencies.
  • Space Saving: SMD design allows for efficient use of board space.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.

Additional Details:

The T498A225M016ATE4K3 has a capacitance of 2.2μF and a voltage rating of 16V. The tolerance on the capacitance is ±20%. It features a low ESR, which is crucial for applications where minimizing power losses is important. The operating temperature range typically extends from -55°C to +125°C. This capacitor is commonly used in industrial, automotive, and consumer electronics applications. The case size for this particular part is typically an 1206 case size. Packaging is generally tape and reel for automated pick and place.

You May Also Be Interested in

Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess