EN
  • EN
  • DE
  • IT

IHLP4040DZER330M51

Part No IHLP4040DZER330M51
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 33UH 3.7A 117.7MOHM SM  /  33 µH Shielded Molded Inductor 3.7 A 117.7mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Vishay Dale
Series IHLP-4040DZ-51
Package Tape & Reel
Type Molded
Inductance 33 µH
Tolerance ±20%
Current Rating (Amps) 3.7 A
Current - Saturation (Isat) 4.2A
Shielding Shielded
DC Resistance (DCR) 117.7mOhm Max
Frequency - Self Resonant 5.79MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Supplier Device Package 4040
Dimension 0.425" L x 0.400" W (10.80mm x 10.16mm)
Height - Seated (Max) 0.157" (4.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names IHLP4040DZER330M51-ND,541-4354-6,541-4354-1,541-4354-2
Standard Package 500
Win Source Part Number 1108964-IHLP4040DZER330M51
Ultra Librarian 3D Model Ultra Librarian IHLP4040DZER330M51 CAD Model

Description

The IHLP4040DZER330M51 is a fixed inductor from the IHLP-4040DZ-51 series.

  • Type: This electronic component is molded and shielded.
  • Packaging: It has a tape and reel package.
  • Inductance: The inductance is 33 μH.
  • Tolerance: The tolerance is ±20%.
  • DC Resistance (DCR): The DC resistance (DCR) is 117.7mOhm Max.
  • Current Rating (Amps): The current rating (Amps) is 3.7A.
  • Package/Case: The package/case is nonstandard.
  • Supplier Device Package: The supplier device package is 4040.
  • Temperature Range: The temperature range for operating is -55°C to 125°C.

You May Also Be Interested in

Delevan
FIXED IND 22NH 1.235A 80MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 220UH 70MA 10.92OHM SM
Need more? Email Us
Eaton Bussmann
FIXED IND 180NH 65A 0.29MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us
Abracon LLC
FIXED IND 22UH 3.5A 47 MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 3.3UH 710MA 156MOHM SM
Need more? Email Us
Delevan
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
Bourns Inc.
FIXED IND 82UH 120MA 7 OHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8607 $57.2140
48+ $2.3472 $112.6656
74+ $2.2738 $168.2612
102+ $2.2006 $224.4612
132+ $2.1272 $280.7904
177+ $1.9071 $337.5567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess