EN
  • EN
  • DE
  • IT

DC780R-104K

Part No DC780R-104K
Catalog Fixed Inductors
Description FIXED IND 100UH 4A 80 MOHM TH
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 100 µH
Tolerance ±10%
Current Rating (Amps) 4 A
Current - Saturation (Isat) 10.9A
Shielding Unshielded
DC Resistance (DCR) 80mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting Type Through Hole
Case / Package Radial, Vertical Cylinder
Size / Dimension 0.772" Dia (19.60mm)
Height - Seated (Max) 0.831\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1532054-DC780R-104K
Ultra Librarian 3D Model Ultra Librarian DC780R-104K CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
FIXED IND 3.3UH 710MA 156MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 1.5UH 6.8A 8.71MOHM SM
Need more? Email Us
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
Vishay
FIXED IND 4.7UH 18A 9.32MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2283
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.4368
Murata Electronics North America
FIXED IND 6.8UH 540MA 325MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess