EN
  • EN
  • DE

IHLP3232CZER6R8M1A

Part No IHLP3232CZER6R8M1A
Manufacturer Vishay
Catalog Fixed Inductors
Description ixed Inductors 6.8uH 20% AEC-Q200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988056-IHLP3232CZER6R8M1A
Categories Fixed Inductors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IHLP3232CZER6R8M1A CAD Model

Description

The Vishay IHLP3232CZER6R8M1A is a high-current inductor designed for use in power supplies, DC-DC converters, and other high-frequency applications. This inductor features a low profile and a compact size, making it ideal for use in space-constrained applications. Its shielded construction minimizes electromagnetic interference (EMI), and its high saturation current ensures stable performance under heavy load conditions.

Applications

  • DC-DC converters in portable devices.
  • High-current power supplies.
  • Voltage regulators.
  • Point-of-Load (POL) converters.
  • Filtering applications in power electronics.

Features

  • High Current Capability: Supports high current levels without saturation.
  • Low DCR: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Saves board space in space-constrained applications.
  • Low Profile: Allows for use in thin and compact devices.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.

Benefits

  • Improved Efficiency: The low DCR minimizes power losses, improving the overall efficiency of the power supply or converter.
  • Reduced EMI: The shielded construction reduces electromagnetic interference, ensuring stable and reliable operation.
  • Space Savings: The compact size and low profile allow for use in space-constrained applications, such as portable devices.
  • Stable Performance: The high saturation current ensures stable performance under heavy load conditions.
  • Reliable Operation: The wide operating temperature range ensures reliable operation in various environments.

The Vishay IHLP3232CZER6R8M1A inductor is designed for demanding applications where high current, low DCR, and small size are critical. Its robust construction and shielded design ensure reliable performance in harsh environments. The inductor's flat wire construction minimizes AC resistance, further improving efficiency at high frequencies.

Technical Specifications:

  • Inductance: 6.8 µH
  • Tolerance: ±20%
  • Saturation Current: (Research needed for specific saturation current)
  • DCR: (Research needed for specific DCR value)
  • Size: 3.2mm x 3.2mm
  • Height: (Research needed for specific height)

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess