EN
  • EN
  • DE

IHLP1616BZER3R3M1A

Part No IHLP1616BZER3R3M1A
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 710428-IHLP1616BZER3R3M1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IHLP1616BZER3R3M1A CAD Model

Description

The IHLP1616BZER3R3M1A is a high-current inductor manufactured by Vishay. This inductor is designed for use in a wide range of power applications where high efficiency, low DCR (DC Resistance), and small size are critical. It is commonly used in DC-DC converters, voltage regulators, and power supplies.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Notebook computers
  • Servers
  • Portable devices

Features:

  • High current handling capability
  • Low DCR (DC Resistance): Reduces power loss and improves efficiency.
  • Small size: Compact 1616 case size (4.06 mm x 4.06 mm).
  • Shielded construction: Minimizes EMI (Electromagnetic Interference).
  • Operating temperature range: -55°C to +155°C
  • Inductance: 3.3 μH
  • Tolerance: ±20%
  • Saturation Current: 1.8 A
  • RoHS Compliant

Benefits:

  • High efficiency: Low DCR minimizes power loss, leading to improved energy efficiency.
  • Small footprint: Allows for space-saving designs.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Reliable operation: Wide operating temperature range ensures stable performance in various environments.
  • High current capability: Handles large currents without saturation.

The IHLP1616BZER3R3M1A inductor is constructed with a composite construction for minimizing buzz noise. The inductor is designed to withstand harsh environmental conditions. The device’s high saturation current ensures that the inductance remains stable even when subjected to high current spikes.

This inductor is an excellent choice for applications requiring high efficiency, small size, and robust performance. Its combination of features makes it suitable for a wide range of power management applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5624 $59.0520
255+ $0.4615 $117.6825
390+ $0.4471 $174.3690
535+ $0.4327 $231.4945
695+ $0.4183 $290.7185
925+ $0.3749 $346.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess