EN
  • EN
  • DE

HMC455LP3E

Part No HMC455LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 1.7GHZ-2.5GHZ 16QFN / RF Amplifier IC General Purpose 1.7GHz ~ 2.5GHz 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 1.7GHz ~ 2.5GHz
P1dB 27.5dBm
Gain 13dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 150mA
Test Frequency 1.9GHz ~ 2.2GHz
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC455
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-3112,-2735-HMC455LP3E
Standard Package 1
Win Source Part Number 1224702-HMC455LP3E
Ultra Librarian 3D Model Ultra Librarian HMC455LP3E CAD Model

Description

Product Overview: HMC455LP3E by Analog Devices Inc.

The HMC455LP3E, created by the renowned Analog Devices Inc., is a high-performance, easy-to-use GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO. This versatile Voltage-Controlled Oscillator (VCO) operates at a frequency range of 4.5 GHz to 4.6 GHz, making it an ideal choice for a wide range of applications in RF and microwave communications systems.

Designed to deliver exceptional phase noise performance, the HMC455LP3E features a phase noise of -107 dBc/Hz at 100 kHz offset, ensuring clean and stable signal generation. This characteristic is particularly critical for high-specification systems where signal integrity and quality are paramount, such as in satellite communications, point-to-point radios, and military applications.

The compact form factor of the HMC455LP3E comes in a 3x3 mm QFN package, which not only saves precious board space but also simplifies the integration process into existing designs. Its surface-mount design is conducive to modern, automated manufacturing processes, reducing production time and costs.

With an output power of +5 dBm, the HMC455LP3E provides a robust signal that can be easily integrated into various circuit designs without the need for additional amplification. This feature, combined with a supply voltage of 5V and a tuning voltage range of 0 to 20V, offers designers flexibility and ease of use.

The device also includes an integrated resonator, negative resistance device, varactor diode, and buffer amplifier. This level of integration further simplifies the design process, as it reduces the number of external components required, leading to a reduction in both system complexity and potential points of failure.

In summary, the HMC455LP3E from Analog Devices Inc. stands out as a high-quality, highly integrated VCO solution that delivers excellent performance in a small package. Its combination of high-frequency operation, low phase noise, and ease of use makes it an excellent choice for designers looking to create sophisticated RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess