EN
  • EN
  • DE

IHLP-5050CE-01.33 20% P

Part No IHLP-5050CE-01.33 20% P
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 718639-IHLP-5050CE-01.33 20% P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IHLP-5050CE-01.33 20% P CAD Model

Description

The Vishay IHLP-5050CE-01 is a high-current, low-profile inductor designed for use in power supplies, DC-DC converters, and other applications requiring efficient energy storage. The "01.33 20% P" likely refers to the inductance value (1.33µH) and tolerance (20%), along with the packaging or termination style.

Applications:

  • DC-DC Converters: Used as the energy storage element in step-up (boost) and step-down (buck) converters.
  • Power Supplies: Provides filtering and energy storage in power supplies for various electronic devices.
  • Voltage Regulators: Helps to smooth the output voltage in voltage regulator circuits.
  • Portable Devices: Used in battery-powered devices for efficient power conversion.
  • Filtering Applications: Provides noise filtering in various electronic circuits.

Features:

  • High Current Handling: Designed to handle high current levels without saturation.
  • Low Profile: Has a low height profile, making it suitable for space-constrained applications.
  • Shielded Construction: The shielded construction minimizes electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Low DCR minimizes power loss and improves efficiency.
  • High Efficiency: Offers high efficiency in power conversion applications.
  • Surface Mount Technology (SMT): Designed for easy surface mount assembly.

Benefits:

  • Efficient Power Conversion: Minimizes power loss and improves efficiency in power supply circuits.
  • Reduced EMI: The shielded construction reduces electromagnetic interference, improving system performance.
  • Compact Size: The low profile allows for use in space-constrained applications.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Simplified Assembly: The surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The IHLP-5050CE-01 has a specific inductance value (likely 1.33µH), a tolerance of 20%, and a saturation current rating. The operating temperature range, dimensions, and other electrical characteristics are specified in the product datasheet available from Vishay. It's crucial to refer to the datasheet for detailed specifications and application guidelines.

Proper PCB layout is essential for optimal performance. The datasheet typically provides recommendations for pad layout and trace routing to minimize parasitic inductance and maximize heat dissipation.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess