Products specifications Report Issue?

Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 759150-HS0038B4D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HS0038B4D CAD Model

Description

The HS0038B4D is a miniaturized infrared (IR) receiver module from Vishay. This IR receiver is designed for remote control systems, particularly in consumer electronics and other applications where wireless control is needed. It combines a photodiode and preamplifier into a single epoxy package. This compact design and its ability to filter out ambient light make it a popular choice for reliable IR reception.

Applications:

  • TVs: Receiving IR signals from remote controls for channel selection, volume control, and other functions.
  • DVD Players: Decoding IR signals to control playback, menu navigation, and other DVD player features.
  • Set-Top Boxes: Managing user input from remote controls for cable or satellite TV boxes.
  • Audio Equipment: Receiving control signals for amplifiers, receivers, and other audio devices.
  • Air Conditioners: Allowing remote adjustment of temperature, fan speed, and other settings.
  • Lighting Control Systems: Enabling wireless control of lighting fixtures.

Features:

  • Miniaturized Package: Compact size allows for easy integration into space-constrained designs.
  • High Sensitivity: Provides reliable reception of IR signals even in challenging environments.
  • Internal Filter for PCM Frequency: Filters out unwanted noise and interference from ambient light and other sources.
  • 2.7 V to 5.5 V Supply Voltage: Compatible with a wide range of power supply voltages.
  • TTL and CMOS Compatibility: Output is compatible with TTL and CMOS logic levels for easy interfacing with microcontrollers and other digital circuits.
  • Improved Immunity Against Ambient Light: Enhanced filtering reduces the effects of ambient light on receiver performance.

Benefits:

  • Reliable Remote Control Operation: Ensures accurate and consistent reception of IR signals for seamless remote control functionality.
  • Reduced System Complexity: Integrated photodiode and preamplifier simplify circuit design and reduce component count.
  • Improved Noise Immunity: Filtering capabilities minimize the impact of ambient noise on receiver performance.
  • Easy Integration: Compact size and TTL/CMOS compatibility facilitate easy integration into various systems.
  • Lower Power Consumption: Efficient design minimizes power usage, extending battery life in portable devices.
  • Cost-Effective Solution: Provides a high-performance IR receiver solution at a competitive price.

Additional Details:

The HS0038B4D is typically sensitive to IR signals modulated at a carrier frequency of 38 kHz. The specific detection range depends on the transmission power of the remote control and the ambient light conditions. Consult the Vishay datasheet for detailed specifications, including operating voltage, current consumption, and recommended application circuits.

You May Also Be Interested in

ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK) | OPTOISOLATOR 4.17KV TRIAC 6SMD
Need more? Email Us
ECAD model for MOC3020SR2VM
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for IL4108-X007T
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for BRT23M-X007
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Lowest to $0.1979
ECAD model for EL3052S(TA)
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVERS (600 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3052TM
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3031TVM
Vishay
Optocoupler, Phototriac Output, Non-Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Lowest to $0.8776
ECAD model for VOM3053T
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Need more? Email Us
ECAD model for FODM3051
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for EL3052-V

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3635 $50.8900
340+ $0.2982 $101.3880
520+ $0.2889 $150.2280
720+ $0.2796 $201.3120
925+ $0.2703 $250.0275
1,240+ $0.2423 $300.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,000 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention