EN
  • EN
  • DE

HS0038B4

Part No HS0038B4
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825090-HS0038B4
Ultra Librarian 3D Model Ultra Librarian HS0038B4 CAD Model

Description

The HS0038B4 is an infrared (IR) remote control receiver module manufactured by Vishay. This module is designed to receive infrared signals transmitted by remote controls and convert them into electrical signals that can be processed by a microcontroller or other digital circuits. It is a common component in various electronic devices that are controlled remotely.

Applications:

  • Television Sets: Receives IR signals from remote controls to change channels, adjust volume, and control other functions.
  • DVD Players: Enables remote control operation of DVD players for playback control and menu navigation.
  • Audio Systems: Allows remote control of audio systems for volume adjustment, track selection, and other audio functions.
  • Air Conditioners: Receives IR signals from remote controls to adjust temperature, fan speed, and other settings.
  • Set-Top Boxes: Enables remote control operation of set-top boxes for channel selection, menu navigation, and other functions.

Features:

  • High Sensitivity: Detects weak IR signals from remote controls, ensuring reliable operation.
  • Internal Filter: Filters out unwanted IR signals and ambient light, improving noise immunity.
  • TTL/CMOS Compatibility: Provides a digital output signal that is compatible with TTL and CMOS logic levels.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.

Benefits:

  • Reliable Operation: Ensures reliable reception of IR signals, providing consistent remote control functionality.
  • Improved Noise Immunity: Filters out unwanted signals, reducing the likelihood of false triggering.
  • Easy Integration: Simplifies integration into electronic devices due to its TTL/CMOS compatibility and compact size.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Enhanced User Experience: Provides a seamless and responsive remote control experience for users.

Additional Details:

The HS0038B4 typically operates on a supply voltage of 5V. It has a carrier frequency of 38 kHz, which is a common frequency for IR remote control signals. The module provides a digital output signal that is low when an IR signal is detected and high otherwise. It is designed to be highly resistant to ambient light and other sources of IR interference. The HS0038B4 is a popular choice for remote control applications due to its excellent performance characteristics and ease of use.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess