EN
  • EN
  • DE

HFU220KBFEF0KR

Part No HFU220KBFEF0KR
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 22PF 6KV N750 RADIAL / Cap Ceramic Single 22pF 6000V N750 10% (7 X 4.8mm) Radial 12.5mm 85°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay BC Components
Series HFU
Packaging Bulk
Capacitance 22pF
Tolerance ±10%
Voltage Rating DC 6000V (6kV)
Temperature Coefficient N750
Operating Temperature Range -40°C ~ 85°C
Features High Voltage
Applications General
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.276" Dia (7.00mm)
Height - Seated (Maximum) 0.394" (10.00mm)
Lead Spacing 0.492" (12.50mm)
Lead Style Straight
Win Source Part Number 774825-HFU220KBFEF0KR
Popularity Medium
Supply and Demand Status Limited
Family Name HFU
Introduction Date August 27, 2008
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian HFU220KBFEF0KR CAD Model

Description

The HFU220KBFEF0KR is a high voltage capacitor from Vishay BC Components.

  • Capacitance: 22pF, ±10%
  • Temperature Coefficient: N750
  • Voltage Rating DC: 6000V (6kV)
  • Application: General Electronic
  • Package Type: Bulk
  • Mounting Style: Through Hole
  • Lead Spacing: 0.492" (12.50mm)
  • Lead Style: Straight
  • Height: 0.394" (10.00mm)
  • Diameter: 0.276" (7.00mm)
  • Introduction Date: August 27, 2008
  • ECCN: EAR99

You May Also Be Interested in

Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess