EN
  • EN
  • DE

HFA06PB120PBF

Part No HFA06PB120PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Ultrafast Soft Recovery Diode, 6 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1180075-HFA06PB120PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFA06PB120PBF CAD Model

Description

The HFA06PB120PBF is a Hyperfast Rectifier diode from Vishay. It is designed for applications requiring very fast switching speeds and efficient rectification. This diode is particularly suitable for use in high-frequency power supplies and other applications where minimizing switching losses is crucial.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-Frequency Rectification
  • Freewheeling Diodes in Inverters
  • DC-DC Converters
  • Welding Power Supplies

Features:

  • Hyperfast Recovery Time: Extremely short reverse recovery time minimizes switching losses.
  • Low Forward Voltage Drop: Reduces conduction losses and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Low Leakage Current: Minimizes power losses in the off-state.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits:

  • Increased Efficiency: Hyperfast recovery time and low forward voltage drop contribute to significant efficiency improvements.
  • Reduced EMI: Faster switching speeds can potentially increase EMI if not properly managed, but the overall efficiency gain often outweighs this concern.
  • Enhanced System Reliability: High surge current capability protects the diode from damage due to overcurrent events.
  • Lower Operating Temperature: Reduced power losses minimize heat generation.
  • Environmentally Friendly: Lead-free finish meets environmental regulations.

Additional Details:

The HFA06PB120PBF features a reverse voltage rating of 1200V and a forward current rating of 6A. It's commonly packaged in a TO-220AC. Important parameters to consider include the maximum repetitive reverse voltage, average forward rectified current, peak forward surge current, and, crucially, the reverse recovery time (trr). The datasheet should be consulted for detailed electrical characteristics and proper application guidance. Careful attention to PCB layout and thermal management is essential for optimizing performance and reliability, especially in high-frequency applications where the diode's switching speed is fully utilized.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess