EN
  • EN
  • DE

GDZ11B-GS08-11V

Part No GDZ11B-GS08-11V
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case 0805
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 753333-GDZ11B-GS08-11V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GDZ11B-GS08-11V CAD Model

Description

The GDZ11B-GS08-11V is a Vishay Zener diode, designed for voltage regulation and transient voltage suppression. This diode maintains a stable voltage across its terminals when operated in the reverse breakdown region, making it ideal for protecting sensitive electronic components from voltage spikes and surges.

Applications:

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes caused by ESD, lightning, or inductive switching.
  • Clipping Circuits: Limits voltage levels to prevent damage to downstream circuits.
  • Overvoltage Protection: Shuts down circuits when the voltage exceeds a predetermined threshold.
  • Signal Conditioning: Improves signal quality by clamping unwanted voltage excursions.

Features:

  • Zener Voltage: 11V Zener voltage (typical).
  • Low Leakage Current: Minimizes power consumption.
  • Fast Response Time: Quickly clamps voltage spikes.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Surface Mount Package: Designed for automated assembly.

Benefits:

  • Protection of Sensitive Circuits: Prevents damage from voltage spikes and surges.
  • Stable Voltage Reference: Provides a reliable voltage reference for accurate regulation.
  • Improved System Reliability: Reduces the risk of component failure.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Easy to Use: Simple to integrate into electronic circuits.

Technical Specifications:

The GDZ11B-GS08-11V has a Zener voltage of approximately 11V. The exact Zener voltage, tolerance, and dynamic impedance can be found in the Vishay datasheet. The diode is typically housed in a surface mount package, such as SOD-80. It operates within a specified temperature range and is designed to meet industry standards for reliability and performance. It is crucial to review the datasheet for the specific clamping voltage, surge current rating, and power dissipation capabilities.

Vishay is a reputable manufacturer known for high-quality electronic components. The GDZ11B-GS08-11V is a reliable choice for protecting electronic circuits from voltage transients and providing stable voltage regulation. It's important to consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess