EN
  • EN
  • DE

EGL34GHE3/98

Part No EGL34GHE3/98
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 500MA DO213
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 400 V 500mA Surface Mount DO-213AA (GL34)
Manufacturer Vishay
Series SUPERECTIFIER®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-213AA (Glass)
Case / Package DO-213AA (GL34)
Family Name EGL34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917954-EGL34GHE3/98
Ultra Librarian 3D Model Ultra Librarian EGL34GHE3/98 CAD Model

Description

The EGL34GHE3/98 is a surface-mount rectifier diode manufactured by Vishay. This diode is designed for general-purpose rectification applications and is commonly used to convert AC voltage to DC voltage in various electronic circuits. The 'HE3' suffix indicates an environmentally friendly, high-temperature soldering capable component, and the '/98' likely denotes specific packaging or manufacturing specifications.

Applications

  • General rectification
  • Freewheeling diode in inductive circuits
  • Reverse polarity protection
  • AC-DC power supplies
  • Battery chargers

Features

  • Surface Mount Package: Allows for automated assembly and efficient use of board space.
  • High Surge Current Capability: Withstands high current surges without degradation.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Glass Passivated Chip Junction: Enhances reliability and stability.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Efficient Power Conversion: Low forward voltage drop ensures minimal power loss.
  • Reliable Operation: Glass passivated junction provides stable performance.
  • Easy Assembly: Surface mount package simplifies manufacturing processes.
  • Protection Against Transients: High surge current capability protects circuits from overcurrent events.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The EGL34GHE3/98 typically features a repetitive peak reverse voltage (VRRM) of 400V. The average forward current (IF(AV)) is around 0.5A to 1A. The forward voltage drop (VF) is typically less than 1V at the rated forward current. The reverse recovery time (trr) is typically in the microsecond range. The operating temperature range is usually between -65°C and +150°C. The package is typically a small surface-mount package, such as a Mini MELF or similar.

This rectifier diode is well-suited for general-purpose rectification in a wide range of electronic applications due to its robust design and efficient performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess