EN
  • EN
  • DE
  • IT

EB73S-SB1040X

Part No EB73S-SB1040X
Manufacturer Vishay
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 20POS 0.156
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Vishay Dale
Series EB7S
Packaging Bulk
Part Status Obsolete(EOL)
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 10
Number of Positions 20
Card Thickness 0.054" ~ 0.071" (1.37mm ~ 1.80mm)
Number of Rows 2
Pitch 0.156" (3.96mm)
Mounting Style Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Type Full Bellows
Color Black
Flange Feature Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Operating Temperature Range -55°C ~ 125°C
Material - Insulation Polyester, Glass Filled
Read Out Single
Win Source Part Number 793866-EB73S-SB1040X
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian EB73S-SB1040X CAD Model

Description

The EB73S-SB1040X is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-frequency rectification and freewheeling applications. This diode offers a low forward voltage drop and fast switching speeds, making it suitable for use in various power supply designs.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Polarity protection applications

Features:

  • Low forward voltage drop for improved efficiency
  • High surge current capability for robust performance
  • Fast switching speed for high-frequency operation
  • High-temperature operation capability
  • RoHS compliant

Benefits:

  • Increased power supply efficiency due to low forward voltage drop, reducing heat dissipation.
  • Improved system reliability due to high surge current capability, protecting against voltage spikes.
  • Suitable for high-frequency applications, enabling compact and efficient power supply designs.
  • Extended operational life in high-temperature environments, enhancing the durability of the application.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

The EB73S-SB1040X typically features a repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 10A. It exhibits a low forward voltage drop (VF) typically around 0.55V at a specified forward current. Its fast reverse recovery time ensures efficient switching. The operating junction temperature range is typically from -55°C to +150°C.

The device is commonly available in a DO-201AD package, which provides good thermal dissipation. The mounting should be done according to the manufacturer's recommendations to ensure optimal performance and reliability.

You May Also Be Interested in

Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FML 194POS 0.050
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Amphenol FCI
EHPCE RAR 8MP4SP8MP14SP
Lowest to $53.1827
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol FCI
CONN PCI EXP FMALE 98POS 0.039
Lowest to $2.8800
Amphenol FCI
CONN EDGE DUAL FMALE 48POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 36POS 0.039
Lowest to $15.7720

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess