Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Ultrasound, Video
Number of Channels 2
Max On Resistance 90 Ohm
Single Supply Voltage (V+) 10 V to 21 V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 106788-DG538ADN-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG538ADN-E3 CAD Model

Description

DG538ADN-E3

Optimized for precision and efficiency, the DG538ADN-E3 serves as a reliable component in various signal routing applications. Its architecture ensures high performance with minimal interference.

  • Applications:
    • Signal Conversion Systems
    • Industrial Control Interfaces
    • High-Fidelity Audio Systems
  • Features & Benefits:
    • High Isolation: Reduces cross-channel interference.
    • Wide Temperature Range: Suitable for harsh operating conditions.
    • Simple Interface: Eases installation and maintenance.
    • Durability: Offers prolonged operational lifespan.
  • Additional Details:
    • Operational Temp: -55°C to +150°C
    • Configuration: 24-Pin TSSOP

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
ECAD model for MAX4598CWP+
Supertex, Inc
Low Charge Injection 8-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV20320PJ
dioo
3:1 USB2.0 High-Speed USB Switch
Lowest to $0.5667
ECAD model for DIO3303LN12
Burr-Brown (TI)
Triple 2:1 High-Speed Video Multiplexer
Lowest to $7.1057
ECAD model for OPA3875IDBQRG4
STMicroelectronics
High bandwidth switch with 20- to 10-bit MUX/DEMUX
Need more? Email Us
ECAD model for ST3DV520A
Supertex, Inc
12-Channel High Voltage Analog Switch
Need more? Email Us
ECAD model for HV209FG
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Lowest to $3.3300
ECAD model for TS3DV416DGGRG4
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $41.2755
ECAD model for PEX8618-BA50BC
Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention