EN
  • EN
  • DE
  • IT

DG428DJ-E3

Part No DG428DJ-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Single 8-Ch/Differential 4-Ch Latchable Analog Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1167561-DG428DJ-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG428
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG428DJ-E3 CAD Model

Description

The Vishay DG428DJ-E3 is an 18-DIP (0.300", 7.62mm) integrated circuit suitable for use in various applications such as industrial control systems. It has a number of circuits of 1 and operates at a voltage of 12V. The operating temperature range is -40°C to 85°C (TA). The on-state resistance (maximum) is 100 Ohm and the switch time (Ton, Toff) (maximum) is 150ns, 150ns. The channel-to-channel matching (ΔRon) is 5 Ohm and the channel capacitance (CS(off), CD(off)) is 11pF, 40pF. The charge injection is 1pC and the current leakage (IS(off)) (maximum) is 500pA. It is manufactured by Vishay and has a Win Source Part Number of 1167561-DG428DJ-E3. It is packaged in a tube and has a family name of DG428. The manufacturer homepage is www.vishay.com and the manufacturer package is 18-PDIP.

  • Supply and demand status: limited

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess